EN
  • EN
  • DE

IS66WV51216BLL-55TLI

Part No IS66WV51216BLL-55TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PSRAM
Description 8Mb LOW VOLTAGE, ULTRA LOW POWER PSEUDO CMOS STATIC RAM | IC PSRAM 8M PARALLEL 44TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Supply Voltage (V) 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TSOP
Supplier Device Package 44-TSOP II
Manufacturer Pack Quantity 135
MSL Level 3 (168 Hours)
Win Source Part Number 1189375-IS66WV51216BLL-55TLI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS66WV51216BLL-55TLI CAD Model

Description

The ISSI IS66WV51216BLL-55TLI is a PSRAM (Pseudo SRAM) memory chip with a memory size of 8Mb (512K x 16) and an access time of 55ns.

  • Memory Type: PSRAM
  • Memory Size: 8Mb (512K x 16)
  • Access Time: 55ns
  • Memory Type: Volatile
  • Packaging: 44-TSOP II
  • Memory Interface: Parallel
  • Supply Voltage: 2.5V to 3.6V
  • Product Status: Obsolete
  • Popularity: Medium
  • Manufacturer Pack Quantity: 135
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Lowest to $42.5490
Micron Technology Inc.
MCP 64Mb NOR + PSRAM 32Mb
Need more? Email Us
Renesas Electronics America
64Mb Advanced LPSRAM (4M word x 16bit / 8M word x 8bit)
Lowest to $26.8930
Micron Technology Inc.
PSRAM 512Kx16
Need more? Email Us
Micron Technology Inc.
IC PSRAM 16MBIT 70NS 54VFBGA
Lowest to $2.0005
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 48TFBGA
Lowest to $13.8237
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 44TSOP II
Lowest to $8.9011
Micron Technology Inc.
IC PSRAM 32MBIT 70NS 54VFBGA
Lowest to $13.2097
Micron Technology Inc.
IC PSRAM 32MBIT PARALLEL 54VFBGA
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess