EN
  • EN
  • DE

IS63LV1024L-12J

Part No IS63LV1024L-12J
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description 128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT | IC SRAM 1M PARALLEL 32SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tube
Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 12ns
Access Time 12ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-BSOJ (0.300", 7.62mm Width)
Supplier Device Package 32-SOJ
Manufacturer Pack Quantity 22
MSL Level 2 (1 Year)
Win Source Part Number 1189343-IS63LV1024L-12J
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IS63LV1024L-12J CAD Model

Description

The IS63LV1024L-12J is a high-speed, low-voltage Static Random-Access Memory (SRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM device is designed for applications that require fast data access and low power consumption, making it suitable for portable devices, embedded systems, and high-performance computing systems. It features a 1Mbit (128K x 8) organization and boasts a very fast access time of 12ns, indicated by the '-12' in the part number. It operates at a low voltage, minimizing power consumption.

Applications:

  • Portable Devices: Used in handheld devices, mobile phones, and other battery-powered equipment for fast and efficient data storage.
  • Embedded Systems: Employed in microcontrollers, data acquisition systems, and industrial control systems where speed and low power are crucial.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for buffering and caching data.
  • High-Performance Computing: Used in caching systems, memory controllers, and other high-speed data processing applications.
  • Medical Devices: Integrated into medical equipment for real-time data storage and retrieval.

Features:

  • High Speed: Provides extremely fast access times for rapid data retrieval and storage.
  • Low Voltage Operation: Operates at a low voltage for reduced power consumption.
  • 128K x 8 Organization: Offers a suitable memory capacity for many applications.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other digital components.
  • Operating Temperature Range: Industrial temperature range ensures reliable performance in harsh environments.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits:

  • Increased System Performance: Fast access times enable rapid data processing and improved system responsiveness.
  • Extended Battery Life: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Simplified System Design: TTL-compatible inputs and outputs simplify interfacing with other components.
  • Improved Reliability: Robust design ensures stable operation in demanding environments.
  • Wide Application Range: Suitable for a variety of applications requiring high-speed, low-power memory.

Additional Details:

The IS63LV1024L-12J is typically packaged in a DIP (Dual In-line Package) or SOJ (Small Outline J-Lead) package for ease of mounting. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Proper decoupling and grounding techniques are essential for optimal performance and stability, particularly at high speeds. The operating temperature range and storage temperature range must be considered for reliable operation.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5974 $63.8960
90+ $1.3109 $117.9810
140+ $1.2693 $177.7020
190+ $1.2289 $233.4910
245+ $1.1873 $290.8885
330+ $1.0649 $351.4170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess