EN
  • EN
  • DE

IS62WV25616CLL-55BI

Part No IS62WV25616CLL-55BI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0340+
Reference case BGA
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 753787-IS62WV25616CLL-55BI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS62WV25616CLL-55BI CAD Model

Description

The IS62WV25616CLL-55BI is a high-speed, low-power CMOS static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It is organized as 256K words by 16 bits and is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory
  • Buffer memory
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Features:

  • High-speed access time: 55ns access time for fast data retrieval.
  • Low power consumption: Reduces power dissipation in battery-powered applications.
  • Wide operating voltage range: Flexible power supply options.
  • Data retention voltage: Ensures data is retained even at low voltages.
  • TTL-compatible inputs and outputs: Easy interface with other digital circuits.
  • Available in various packages: Offers flexibility in system design.

Benefits:

  • Fast data access: High-speed access time improves system performance.
  • Low power consumption: Extends battery life in portable devices.
  • Reliable data storage: Ensures data integrity and reliability.
  • Easy integration: TTL-compatible interface simplifies system design.
  • Versatile application: Suitable for a wide range of applications.

Additional Details:

The IS62WV25616CLL-55BI is typically available in a SOIC (Small Outline Integrated Circuit) or TSOP (Thin Small Outline Package). The -55 indicates an access time of 55ns. The BI likely represents the temperature range and packaging. It's essential to consult the manufacturer's datasheet for detailed specifications, including operating voltage range, operating temperature range, standby current, and read/write cycle times. Proper decoupling capacitors should be used to ensure stable operation. Address and data lines must be properly connected to the memory controller or microprocessor for correct memory access.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess