EN
  • EN
  • DE

IS62C64-70U

Part No IS62C64-70U
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Standard SRAM, 8KX8, 70ns, CMOS, PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010634-IS62C64-70U
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS62C64-70U CAD Model

Description

The IS62C64-70U is a high-speed, low-power CMOS Static RAM (SRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications requiring fast data access and low power consumption, making it suitable for various embedded systems and memory caching applications. The '62C64' designation indicates a 64Kbit (8K x 8) SRAM, while '70U' indicates a 70ns access time and likely refers to the package type.

Applications

  • Embedded Systems: Used for data storage in microcontrollers and microprocessors.
  • Cache Memory: Serves as a cache memory for faster data access in CPU systems.
  • Networking Equipment: Stores data in routers, switches, and other networking devices.
  • Industrial Control: Used in industrial automation equipment for data logging and control.
  • Test and Measurement: Employs as storage in test and measurement instruments.

Features

  • High-Speed Access: Offers a fast access time of 70ns for quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Single 5V Supply: Operates on a single 5V power supply.
  • TTL-Compatible Inputs and Outputs: Interfaces easily with TTL logic circuits.
  • Three-State Outputs: Allows for bus sharing in memory systems.
  • Fully Static Operation: Requires no clock or refresh cycles.

Benefits

  • Fast Data Access: High-speed access time improves system performance.
  • Low Power Consumption: Reduces power dissipation and extends battery life in portable applications.
  • Simplified Interfacing: TTL-compatible inputs and outputs simplify system integration.
  • Easy to Use: Fully static operation eliminates the need for refresh cycles.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The IS62C64-70U has separate data input and output pins and requires address decoding for proper memory access. It typically operates within a specific temperature range. Detailed specifications regarding access time, power consumption, and operating voltage can be found in the product datasheet provided by ISSI. Proper power supply decoupling is essential to minimize noise and ensure stable operation. The device is typically available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. The memory array is organized as 8192 words by 8 bits.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess