EN
  • EN
  • DE

IS62C1024LL-70T

Part No IS62C1024LL-70T
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description SRAM 128Kx8-70 5V TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957556-IS62C1024LL-70T
Series *
Ultra Librarian 3D Model Ultra Librarian IS62C1024LL-70T CAD Model

Description

The IS62C1024LL-70T is a low-power 1,048,576-bit static RAM (SRAM) organized as 128K x 8 bits. This SRAM, manufactured by ISSI (Integrated Silicon Solution Inc.), is optimized for portable and battery-backed applications requiring both high speed and low power consumption.

Applications

  • Portable Electronics: Ideal for use in devices such as PDAs, handheld computers, and digital cameras.
  • Battery-Backed Systems: Employed in systems requiring non-volatile storage with minimal power drain.
  • Medical Devices: Used in portable medical equipment for storing patient data and configuration settings.
  • Industrial Controls: Found in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking Equipment: Used for buffering and control functions in network devices.

Features

  • Low-Power Operation: Minimizes power consumption, extending battery life in portable applications.
  • Fast Access Time: Features an access time of 70 ns, providing quick data access.
  • Wide Operating Voltage Range: Operates over a broad voltage range, offering design flexibility.
  • TTL Compatible Inputs and Outputs: Enables easy interfacing with standard TTL logic.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying memory control.
  • Available in TSOP Package: Typically offered in Thin Small Outline Package (TSOP) for space-saving design.

Benefits

  • Extended Battery Life: Low power consumption significantly extends the operating time of portable devices.
  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Simplified System Design: Easy integration with existing logic circuits streamlines the design process.
  • Enhanced Reliability: Fully static operation ensures stable performance over a wide range of operating conditions.
  • Cost-Effective Memory Solution: Provides an optimal balance between performance and cost.

Additional Details

The IS62C1024LL-70T is a fully static CMOS RAM. It supports standard memory operations such as read, write, and chip enable. The device features a low standby current, further reducing power consumption when the device is not actively being accessed. The TSOP package allows for high-density board mounting. The SRAM is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess