The IS61WV102416BLL-10TL is a high-speed, low-power 16Mb Static RAM (SRAM) manufactured by ISSI, Integrated Silicon Solution Inc. It is organized as 1,048,576 words by 16 bits. This SRAM is designed for applications requiring fast access times and low power consumption.
Applications
- Networking equipment (routers, switches)
- High-performance computing systems
- Industrial control systems
- Medical devices
- Automotive applications
Features
- 16Mb (1M x 16) memory organization
- Fast access time: 10 ns
- Low operating current and standby current
- Single 3.3V power supply
- TTL-compatible inputs and outputs
- Three-state output
- Available in TSOPII package
Benefits
- High Speed: 10 ns access time enables fast data retrieval and processing.
- Low Power Consumption: Low operating and standby currents extend battery life in portable applications.
- Easy Integration: TTL-compatible I/O simplifies interfacing with other system components.
- Space-Saving: The TSOPII package provides a compact footprint for high-density board designs.
- Reliable Performance: Designed for stable and reliable memory operation.
Additional Details
The IS61WV102416BLL-10TL uses advanced CMOS technology to achieve its high speed and low power characteristics. Its fast access time makes it well-suited for cache memory and other applications that demand quick data access. The three-state output enables multiple memory devices to share a common bus. Detailed timing characteristics, power consumption data, and package dimensions can be found in the ISSI datasheet for this part number. The "-10TL" likely indicates a specific speed grade, temperature range, and lead finish; refer to the datasheet for precise details.