The IS61WV102416BLL-10MLT is a high-speed, low-power 16Mb Static RAM (SRAM) from ISSI (Integrated Silicon Solution Inc.). Organized as 1,048,576 words by 16 bits, it's designed for applications needing rapid data access and efficient power management.
Applications
- Networking (Routers, Switches)
- High-performance computing
- Industrial control systems
- Medical equipment
- Automotive systems
Features
- 16Mb density (1M x 16 organization)
- Fast access time: 10ns
- Low operating and standby current
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Three-state output enable
- Available in a 44-pin TSOP II package
Benefits
- High-Speed Performance: Enables quick data retrieval and processing.
- Low Power Consumption: Minimizes power usage, ideal for battery-powered or energy-sensitive applications.
- Simplified Integration: TTL compatibility simplifies interface with other components.
- Compact Footprint: TSOP II package saves board space.
- Reliable Operation: Provides consistent and dependable memory storage.
Additional Details
The IS61WV102416BLL-10MLT utilizes advanced CMOS technology, balancing high speed with low power. The fast access time makes it suitable for caching and other performance-critical applications. The three-state output function facilitates memory expansion and shared memory architectures. Consult the ISSI datasheet for detailed timing diagrams, power consumption specifics, and package dimensions. The "-10MLT" suffix specifies the speed grade, package type, temperature range, and lead finish; consult the datasheet for specific details related to these parameters.