The IS61LV5128AL-12T is a high-speed, low-power 4,194,304-bit Static RAM (SRAM) manufactured by ISSI, Integrated Silicon Solution Inc. It is organized as 524,288 words by 8 bits, designed for applications requiring fast data access and minimal power consumption.
Applications
- Portable devices
- Embedded systems
- Industrial controllers
- Cache memory
- Data acquisition systems
Features
- 4Mb (512K x 8) memory organization
- Fast access time: 12 ns
- Low operating current and standby current
- Single 3.3V power supply
- TTL-compatible inputs and outputs
- Three-state output
- Available in various package options (TSOP, SOP)
Benefits
- High Speed: 12 ns access time enables fast data retrieval and processing.
- Low Power Consumption:Extremely low power consumption makes it ideal for battery-powered devices.
- Easy Integration: TTL compatible I/O simplifies interfacing with other digital components.
- Versatile Applications: Suitable for a wide range of high-performance, low-power applications.
- Reliable Data Storage:Provides stable and reliable memory storage.
Additional Details
The IS61LV5128AL-12T is fabricated using advanced CMOS technology to achieve high speed and low power consumption. Its fast access time makes it suitable for cache memory applications where quick data retrieval is critical. The three-state output allows multiple memory devices to share a common bus. Detailed specifications, including timing diagrams, power consumption, and package information, can be found in the ISSI datasheet for this part number. The "-12T" likely indicates the access time and package type; refer to the datasheet for precise details.