The IS61LV256AL-10JL is a high-performance, low-voltage static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed to provide fast access times and low power consumption, making it suitable for a variety of memory applications.
Applications
- Portable electronic devices, such as mobile phones and PDAs.
- Embedded systems.
- Battery-powered devices where low power consumption is critical.
- Data logging and storage applications.
- Cache memory for microcontrollers.
Features
- Fast access time: 10 ns
- Low operating voltage: Typically operates at 3.3V or 5V.
- Low power consumption: Minimizes power usage for extended battery life.
- 256K (32K x 8) memory organization: Offers a useful amount of storage.
- Available in JL package.
- TTL-compatible inputs and outputs
- Three-state outputs
Benefits
- Improved system performance due to fast access times.
- Extended battery life in portable devices.
- Reduced heat generation.
- Simplified system design with TTL-compatible I/O.
- Cost-effective memory solution.
Additional Details
The IS61LV256AL-10JL SRAM is designed for applications where speed and low power are essential. Its fast access time ensures quick data retrieval, while its low power consumption helps to prolong battery life in portable devices. The memory array is organized as 32K words by 8 bits. The JL package is suitable for surface mounting on printed circuit boards. Proper decoupling capacitors should be used close to the device power pins to minimize noise and ensure stable operation. The operating temperature range and other environmental considerations are specified in the product datasheet, ensuring reliable operation in various operating conditions. The datasheet includes timing diagrams and electrical characteristics to aid in system design and integration. It is crucial to adhere to the voltage requirements specified in the datasheet to ensure proper functionality and prevent damage to the device. The three-state outputs allow multiple memory devices to share a common bus. The part is available in different temperature grades for industrial or commercial applications.