EN
  • EN
  • DE

IS61DDB22M36A-333B4L

Part No IS61DDB22M36A-333B4L
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description 2MX36, 333MHZ, SRAM, FBGA-165
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011007-IS61DDB22M36A-333B4L
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61DDB22M36A-333B4L CAD Model

Description

The IS61DDB22M36A-333B4L is a high-speed, low-power Double Data Rate (DDR) Synchronous Static RAM (SSRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring high-bandwidth and low-latency memory access, such as networking equipment, data processing, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Data Processing: Employed in data processing systems for temporary storage and high-speed data manipulation.
  • High-Performance Computing: Integrated into high-performance computing systems for fast data access and processing.
  • Test and Measurement Equipment: Utilized in test and measurement equipment for data acquisition and analysis.
  • Image Processing: Used in image processing applications for frame buffering and real-time image manipulation.

Features:

  • 72Mbit (2M x 36) Memory Density: Provides ample storage capacity for demanding applications.
  • DDR Interface: Supports Double Data Rate (DDR) operation for high-bandwidth data transfer.
  • Data Transfer Rates up to 333 MHz: Enables fast data transfer for improved system performance.
  • Low Power Consumption: Designed for low power consumption to minimize energy usage.
  • On-Chip Termination (OCT): Includes on-chip termination to reduce signal reflections and improve signal integrity.
  • Multiple Burst Modes: Supports multiple burst modes for efficient data transfer.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • High Bandwidth: Provides high bandwidth for fast data transfer, improving system performance.
  • Low Latency: Offers low latency access to memory, reducing delays and improving responsiveness.
  • Energy Efficiency: Low power consumption helps to minimize energy usage and reduce system operating costs.
  • Reliable Performance: Delivers stable and reliable performance in demanding applications.
  • Easy Integration: Simplifies system design and integration with its industry-standard DDR interface.

Additional Details:

The IS61DDB22M36A-333B4L operates from a 1.8V power supply and is available in a 165-ball FBGA (Fine-Pitch Ball Grid Array) package. It supports various timing parameters and burst lengths to optimize performance for different applications. The device is designed to meet industry standards for DDR SSRAM.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess