EN
  • EN
  • DE

IS61C256AH-20JI

Part No IS61C256AH-20JI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203220-IS61C256AH-20JI
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61C256AH-20JI CAD Model

Description

The IS61C256AH-20JI is a high-speed, low-power 256K x 1 Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for applications requiring fast memory access and low power consumption, such as cache memory, embedded systems, and portable devices.

Applications

  • Cache Memory: Used as cache memory in processors and controllers to improve system performance by providing fast access to frequently used data.
  • Embedded Systems: Employed in embedded systems for storing program code, data buffers, and look-up tables.
  • Portable Devices: Integrated into battery-powered portable devices like PDAs, mobile phones, and handheld instruments to minimize power consumption.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing intermediate results and coefficients during signal processing operations.
  • Networking Equipment: Used in routers, switches, and other networking devices for buffering data packets and storing routing tables.

Features

  • 256K x 1 Organization: Provides a memory capacity of 256 kilobits, organized as 256,000 words of 1 bit each.
  • High-Speed Access Time: Offers a fast access time of 20ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes, extending battery life.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating easy integration with other components.
  • Three-State Output: Provides a three-state output, allowing multiple devices to share the same data bus.
  • Available in JEDEC Standard Packages: Offered in industry-standard packages like SOJ, making it easy to replace existing SRAM devices.

Benefits

  • Fast Performance: High-speed access time improves system performance and responsiveness.
  • Low Power: Extends battery life in portable devices and reduces overall power consumption.
  • Easy Integration: TTL-compatible inputs and outputs simplify system design and integration.
  • Reliable Data Storage: Provides non-volatile memory storage for critical data.
  • Cost-Effective Solution: Offers a competitive price per bit compared to other memory technologies.

Additional Details

The IS61C256AH-20JI operates over the commercial temperature range (0°C to +70°C). The datasheet provides detailed information on timing characteristics, electrical parameters, and package dimensions. The device also offers data retention capabilities, ensuring data integrity even when power is removed.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess