The IS45S32160B-6TLA1 is a 32Mb Synchronous Dynamic RAM (SDRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). This SDRAM is designed for applications requiring high memory bandwidth and efficient data transfer. Its synchronous interface allows for fast and reliable data access.
Applications
- Networking equipment
- Telecommunications systems
- Graphics cards
- Embedded systems
- Industrial control
- Consumer electronics
Features
- 32Mb memory capacity
- Synchronous operation
- Single 3.3V power supply
- Data rate up to 166 MHz
- Programmable burst length
- Auto refresh mode
- Available in TSOP package
- RoHS compliant
Benefits
- High memory bandwidth for demanding applications
- Fast and reliable data transfer
- Simplified memory interfacing with synchronous operation
- Efficient power consumption
- Flexible memory operation with programmable burst length
Additional Details
The IS45S32160B-6TLA1 SDRAM utilizes advanced process technology to achieve high speed and low power consumption. The synchronous interface simplifies memory control and timing, making it easier to interface with microprocessors and other digital devices. The programmable burst length allows for optimization of data transfer efficiency. For detailed electrical characteristics, timing diagrams, and package dimensions, consult the ISSI datasheet. Proper decoupling capacitors are essential for stable operation and to minimize noise. The '-6TLA1' suffix likely indicates the speed grade and package type; refer to the datasheet for clarification. This SDRAM provides a cost-effective and high-performance memory solution for a wide range of applications.