The IS43TR81280AL-125JBLI is a high-speed, low-power Double Data Rate 3 (DDR3) Synchronous DRAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It is designed for use in a wide range of applications requiring substantial memory bandwidth and capacity. This particular module features a capacity of 1Gb (128M x 8) and operates at a clock rate of up to 800 MHz, resulting in a data transfer rate of 1600 Mbps (PC3-12800).
Applications:
- Networking equipment: Routers, switches, and other networking devices benefit from the high bandwidth for data processing.
- Embedded systems: Used in embedded applications that demand high performance, such as industrial control systems and automotive infotainment.
- Graphics cards: As a component in lower-end graphics solutions requiring dedicated memory.
- Consumer electronics: Found in set-top boxes, smart TVs, and other media devices.
- Computing: Used in older generation PCs and laptops.
Features:
- DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer and improved power efficiency compared to previous generations.
- 1Gb Capacity: Provides a substantial amount of memory for various applications.
- 800 MHz Clock Rate: Supports a clock rate of 800 MHz, resulting in a data transfer rate of 1600 Mbps.
- 1.5V Power Supply: Operates at a standard 1.5V power supply, which helps reduce power consumption.
- 8-bit Data Width: Organizes data in an 8-bit wide format.
- Lead-Free Package: Available in a lead-free package, complying with environmental regulations.
Benefits:
- High Bandwidth: Delivers fast data transfer rates, improving system performance.
- Low Power Consumption: Operates at a low voltage, reducing power consumption and heat generation.
- Increased System Responsiveness: Enables faster loading times and smoother multitasking.
- Improved Graphics Performance: Enhances the performance of integrated or discrete graphics solutions.
- Reliable Operation: Designed for reliable operation in a wide range of temperatures and conditions.
Technical Specifications: The IS43TR81280AL-125JBLI operates within a temperature range suitable for commercial applications. It is available in a standard FBGA (Fine-pitch Ball Grid Array) package. Refer to the manufacturer's datasheet for precise timings, voltage tolerances, and other critical specifications.