EN
  • EN
  • DE

IS42S16400J-6TLI/TL

Part No IS42S16400J-6TLI/TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
RoHS State Request Verification
Win Source Part Number 758995-IS42S16400J-6TLI/TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS42S16400J-6TLI/TL CAD Model

Description

The IS42S16400J-6TLI/TL is a 16M x 4 Synchronous Dynamic RAM (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It is designed for applications requiring high bandwidth and low latency memory access, such as graphics processing, networking, and high-performance computing. This SDRAM offers a balance of speed, capacity, and power efficiency.

Applications:

  • Graphics Cards: Used as frame buffer memory to store and process graphical data in real-time.
  • Networking Equipment: Employed in routers, switches, and other network devices for packet buffering and high-speed data transfer.
  • Embedded Systems: Found in applications demanding rapid data processing, such as industrial automation and control systems.
  • Digital Signal Processing (DSP): Used in audio and video processing equipment to store and manipulate large datasets.
  • Consumer Electronics: Implemented in devices like set-top boxes, digital TVs, and gaming consoles for memory-intensive tasks.

Features:

  • 16M x 4 Organization: Provides a total memory capacity of 64Mbits organized in a 16 million word by 4-bit configuration.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing and high-speed data transfer.
  • Single 3.3V Power Supply: Requires a single 3.3V power supply for simplified power management.
  • Programmable Burst Length: Supports burst lengths of 1, 2, 4, 8, or full page, allowing for flexible data access patterns.
  • Auto Precharge: Automatically precharges the memory array after a burst cycle for improved efficiency.
  • Self Refresh Mode: Maintains data integrity during idle periods while minimizing power consumption.
  • Clock Enable (CKE): Allows for disabling the clock signal to further reduce power consumption when the device is not actively being accessed.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with standard logic levels.

Benefits:

  • High Bandwidth: Enables rapid data transfer, improving system performance in demanding applications.
  • Large Memory Capacity: Provides ample storage for large datasets and complex programs.
  • Low Power Consumption: Reduces energy consumption, making it suitable for portable and energy-sensitive devices.
  • Simplified System Design: Requires a single 3.3V power supply and offers LVTTL compatible I/O.
  • Cost-Effective Solution: Delivers a balance of performance and affordability for a wide range of memory applications.

Additional Details:

The IS42S16400J-6TLI/TL is typically packaged in a TSOP (Thin Small Outline Package) for efficient PCB mounting. The '-6' indicates a speed grade, referring to the maximum clock frequency supported (in this case, potentially 166 MHz). The TLI and TL designations refer to different temperature ranges and lead finishes for specific environmental requirements. It is designed to comply with JEDEC standards for SDRAM devices.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess