EN
  • EN
  • DE

IS41C1610050KI

Part No IS41C1610050KI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193035-IS41C1610050KI
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS41C1610050KI CAD Model

Description

The IS41C1610050KI is a 16Mbit Dynamic RAM (DRAM) chip manufactured by ISSI (Integrated Silicon Solution Inc.). It's organized as 1,048,576 words x 16 bits. DRAM is a type of semiconductor memory widely used in computer systems and other electronic devices for its high speed and relatively low cost. This specific part is likely used in applications requiring fast access to temporary data.

Applications:

  • Computer Memory: Used as main memory in older computer systems or embedded systems.
  • Graphics Cards: Frame buffer memory in graphics cards (although less common in modern cards).
  • Printers: Buffer memory for print data.
  • Networking Equipment: Packet buffer memory in routers and switches.
  • Industrial Control Systems: Data storage in industrial automation equipment.

Features:

  • 16Mbit Capacity: Provides 16,777,216 bits of storage.
  • Organized as 1M x 16: Arranged as 1,048,576 words of 16 bits each.
  • Fast Access Time: Offers relatively fast access to memory locations.
  • Low Power Consumption: Designed for efficient power usage.
  • Standard DRAM Interface: Uses a standard interface for compatibility with various controllers.

Benefits:

  • High Speed Data Access: Enables fast read and write operations.
  • Cost-Effective Memory Solution: Provides a cost-effective solution for temporary data storage.
  • Wide Availability: Readily available from various distributors.
  • Simplified System Design: Easy to integrate into various electronic systems.
  • Reliable Operation: Designed for reliable operation in a wide range of environments.

Additional Details:

The IS41C1610050KI typically operates at a voltage of 3.3V or 5V. It comes in various package options, such as SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package). Refresh cycles are critical for DRAM operation, requiring periodic refreshing of the memory cells to maintain data integrity. Refer to the ISSI IS41C1610050KI datasheet for specific timing characteristics, power consumption details, and refresh requirements.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fastrax
Lowest to $32.6415
Crouse-Hinds
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess