EN
  • EN
  • DE

IS25LQ040B-JULE1-TR

Part No IS25LQ040B-JULE1-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972828-IS25LQ040B-JULE1-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ040B-JULE1-TR CAD Model

Description

The IS25LQ040B-JULE1-TR is a 4 Mbit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features advanced security features and high-performance operation, making it suitable for a variety of embedded applications requiring non-volatile storage. The device uses a standard Serial Peripheral Interface (SPI) for communication, enabling easy integration with microcontrollers and other host devices.

Applications:

  • Data Storage: Stores configuration data, firmware, and user data in embedded systems.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and portable media players.
  • Industrial Control: Stores program code and calibration data in industrial automation equipment.
  • Medical Devices: Used in medical instruments for data logging and storage.
  • Networking Equipment: Stores boot code and configuration settings in routers and switches.

Features:

  • 4 Mbit (512 K x 8) Memory: Provides ample storage capacity for various applications.
  • Standard SPI Interface: Compatible with most microcontrollers and processors.
  • Single 2.7V to 3.6V Supply: Operates over a wide voltage range.
  • High Performance: Offers fast read, write, and erase speeds.
  • Sector Erase: Enables selective erasure of memory blocks.
  • Page Program: Allows for fast programming of data pages.
  • Security Features: Includes software and hardware write protection mechanisms.
  • Small Footprint: Available in compact packages for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Standard SPI interface simplifies design and reduces development time.
  • High Reliability: Provides reliable data storage in harsh environments.
  • Fast Operation: Enables quick access to stored data.
  • Secure Data Storage: Protects data from unauthorized access.

Additional Details:

The IS25LQ040B-JULE1-TR supports various SPI modes, including SPI modes 0 and 3. It also features a deep power-down mode to minimize power consumption when the device is not in use. The device is available in a variety of packages, including SOIC, TSSOP, and WSON.

Key Specifications:

  • Memory Size: 4 Mbit (512 K x 8)
  • Interface: SPI
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC, TSSOP, WSON

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess