EN
  • EN
  • DE

IS25LP256D-RMLA3

Part No IS25LP256D-RMLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Serial Flash Memory with 166MHz Multi I/O SPI and Quad I/O QPI DTR Interface 256Mbit 32M X 8Bit 3V 16-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995703-IS25LP256D-RMLA3
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP256D-RMLA3 CAD Model

Description

The IS25LP256D-RMLA3 is a 256Mbit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features a high-performance, low-power design and is ideal for applications requiring large amounts of non-volatile storage in a compact form factor. The device supports standard, dual, and quad SPI operation for flexible data transfer.

Applications:

  • Embedded Systems: Used in embedded systems for storing boot code, application code, and data.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for storing firmware and configuration settings.
  • Consumer Electronics: Integrated into televisions, set-top boxes, gaming consoles, and other consumer devices for storing program code and data.
  • Industrial Automation: Utilized in industrial control systems, data loggers, and programmable logic controllers (PLCs) for storing configuration settings and operational data.
  • Automotive Electronics: Applied in automotive infotainment systems, instrument clusters, and telematics units for storing maps, firmware, and other data.

Features:

  • 256Mbit Serial Flash Memory: Provides 256 Mbits of non-volatile storage capacity.
  • Multiple SPI Modes: Supports standard, dual, and quad SPI operation for flexible data transfer rates.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • High Performance: Offers fast read, write, and erase speeds for efficient data access.
  • Write Protection: Includes hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package: Comes in a compact package for space-constrained applications.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Large Storage Capacity: Provides ample storage for large code and data sets.
  • Flexible Data Transfer: Supports multiple SPI modes for optimizing data transfer rates.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable applications.
  • Data Protection: Prevents accidental data modification, ensuring data integrity.
  • Reliable Operation: Ensures reliable performance with its robust design and high endurance.

Additional Details:

The IS25LP256D-RMLA3 uses the SPI protocol for communication and requires proper chip select (CS) handling. The device supports various commands for reading, writing, erasing, and protecting memory regions. The datasheet from ISSI provides detailed information on the device's electrical, timing, and operational characteristics. The RMLA3 likely refers to the specific packaging and temperature grade.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess