EN
  • EN
  • DE

IS25LP128F-JMLA3

Part No IS25LP128F-JMLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description Flash, Multi I/O SPI, QPI, DTR, 2.3-3.6V, -40 to 125°C, 16-pin SOIC 300mil, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164624-IS25LP128F-JMLA3
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25LP128F-JMLA3 CAD Model

Description

The IS25LP128F-JMLA3 is a 128Mb Serial Peripheral Interface (SPI) Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for a wide range of applications requiring non-volatile storage, offering a combination of high density, performance, and reliability. The SPI interface allows for easy integration with microcontrollers and other host devices.

Applications

  • Embedded Systems: Storing firmware, configuration data, and application code in embedded systems.
  • Data Logging: Storing sensor data and other logged information in data logging applications.
  • Audio Storage: Storing audio files in portable audio players and other audio applications.
  • Networking Devices: Storing configuration data and firmware in networking devices.
  • Industrial Control: Storing program code and calibration data in industrial control systems.

Features

  • 128Mb Density: Provides a large storage capacity for various applications.
  • SPI Interface: Standard SPI interface for easy integration with microcontrollers.
  • Single or Dual I/O Support: Supports single or dual I/O operation for increased data throughput.
  • Fast Read Speed: Offers fast read speeds for quick data retrieval.
  • Low Power Consumption: Low power consumption for battery-powered applications.
  • Page Program: Supports page program mode for efficient programming.
  • Sector Erase: Supports sector erase for flexible memory management.
  • Write Protection: Hardware and software write protection features to prevent accidental data corruption.

Benefits

  • High Capacity: Provides ample storage space for a variety of applications.
  • Easy Integration: Simple integration with microcontrollers and other host devices.
  • Fast Performance: Quick data retrieval for improved system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Storage: Provides reliable non-volatile data storage.

Additional Details

The IS25LP128F-JMLA3 typically operates from a supply voltage of 2.7V to 3.6V. It supports SPI modes 0 and 3. The operating temperature range is typically from -40°C to +85°C. The package is typically an 8-pin SOIC, or other similar small-outline package. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and command set. It is crucial to consult the datasheet for proper application and to ensure optimal performance. It supports various commands for reading, writing, erasing, and protecting the memory contents.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Fuji Electric
Lowest to $8.1612
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Hitachi, Ltd
Contact for details
Need more? Email Us
Holtek
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess