EN
  • EN
  • DE
  • IT

IS25LP040E-JNLA3

Part No IS25LP040E-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog IT infrastructure Memory
Description 4Mb NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454931-IS25LP040E-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 104MHz
Write Cycle Time - Word, Page 40µs, 1.2ms
Access Time 8ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian IS25LP040E-JNLA3 CAD Model

Description

The IS25LP040E-JNLA3, manufactured by Integrated Silicon Solution Inc. (ISSI), is a 4Mb NOR Flash memory component designed for high-speed and reliable data storage in a wide array of electronic applications. This specific model falls under the category and subcategory of Memory and Flash Memory [NAND/NOR], respectively. NOR flash technology is known for its fast read capabilities and its ability to store data even when the power is turned off, making it ideal for storing firmware or boot code in various electronic devices such as computers, digital cameras, and mobile phones. The IS25LP040E-JNLA3 guarantees endurance and reliability for systems that require quick access to data and a non-volatile storage solution. The compact form factor and low power consumption of this NOR Flash memory make it a versatile choice for designers looking to optimize their system's performance and power efficiency. ISSI's commitment to quality and its expertise in memory solutions are evident in the IS25LP040E-JNLA3, offering developers and manufacturers a robust and dependable memory component.

You May Also Be Interested in

CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
Cisco 64GB DDR4-2400-MHz LRDIMM/PC4-19200/quad
Need more? Email Us
CISCO
Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Need more? Email Us
CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 4GB+4GB DIMM. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Cisco MEM-NPE-G2-2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM-FLASH-8U16G - 8G to 16G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6820 $58.8700
85+ $1.3802 $117.3170
130+ $1.3371 $173.8230
175+ $1.2939 $226.4325
225+ $1.2507 $281.4075
300+ $1.1213 $336.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess