EN
  • EN
  • DE

IS25LP016D-JULA3-TR

Part No IS25LP016D-JULA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog NOR Flash
Description 2.3V~3.75V 16Mbit 133MHz SPI USON-8(2x3) Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package USON-8(2x3)
Voltage - Supply 2.3V~3.75V
Memory Size 16Mbit
Operating Temperature -40℃~+125℃
Clock Frequency 133MHz
Features Write enable latch;Hardware write protection;Software write protection;Power-on reset
Data Retention - TDR (Year) 20 Years
Interface SPI
Standby Supply Current 5uA
Ultra Librarian 3D Model Ultra Librarian IS25LP016D-JULA3-TR CAD Model

You May Also Be Interested in

Macronix
IC FLASH 1GBIT PARALLEL 64LFBGA
Lowest to $21.9558
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 24BGA
Lowest to $6.8182
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $35.3086
Greenliant
NOR Flash 64K X 8 70ns
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 56TSOP
Need more? Email Us
GigaDevice Semiconductor
GD25LQ64ESIG GigaDevice NOR Flash datasheet, inventory, & pricing.
Lowest to $1.4553
Microchip Technology
NOR Flash Memory
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8SOIC
Lowest to $3.7254
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Lowest to $7.4400

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,055 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess