EN
  • EN
  • DE

DS2413DG-921-3C6+T

Part No DS2413DG-921-3C6+T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1129856-DS2413DG-921-3C6+T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2413DG-921-3C6+T CAD Model

Description

The DS2413DG-921-3C6+T is a high-performance, dual-channel programmable I/O 1-Wire chip designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and versatile device allows for the simple and efficient control and monitoring of peripheral devices in a wide range of applications.

Key Features

  • 1-Wire Interface: The DS2413DG-921-3C6+T utilizes Maxim's proprietary 1-Wire protocol, which enables communication through a single data line plus ground, for a minimal wiring footprint. This makes it ideal for applications where space is at a premium or where a simple interface is required.
  • Dual-Channel: It features two open-drain I/O ports that can be independently configured as either inputs or outputs, providing flexibility for interfacing with other components or sensors.
  • Overdrive Support: The device supports overdrive mode, allowing for faster communication speeds when needed.
  • Robust Protection: Built-in ESD protection ensures the device's resilience in harsh environments, safeguarding against electrostatic discharges that could otherwise damage the electronics.
  • Compact Package: It comes in a small SOT-23 package, which is highly suitable for space-constrained applications.

Applications

The DS2413DG-921-3C6+T is an excellent choice for a variety of applications that require remote or distributed control and monitoring. These include:

  • Environmental sensing and control systems
  • Industrial automation and process control
  • Access control systems
  • Home automation

Technical Specifications

Parameter Value
Operating Voltage Range 2.8V to 5.25V
Operating Temperature Range -40°C to +85°C
Package SOT-23
Communication Protocol 1-Wire

Whether you are developing a sophisticated industrial system or a simple DIY project, the DS2413DG-921-3C6+T from Maxim Integrated offers the reliability and functionality needed to meet your design requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess