EN
  • EN
  • DE

IS24C64C-2ZLI-TR

Part No IS24C64C-2ZLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+Rohs
Reference case MSOP8
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 753774-IS24C64C-2ZLI-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C64C-2ZLI-TR CAD Model

Description

The IS24C64C-2ZLI-TR is a 64 Kbit (8K x 8) CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by ISSI (Integrated Silicon Solution Inc.). This device features a standard 2-wire serial interface, making it easy to integrate into various microcontroller-based systems. It is designed for applications requiring non-volatile data storage.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players for storing user settings and configuration data.
  • Automotive Electronics: Employed in car radios, navigation systems, and engine control units (ECUs) for storing calibration data and system parameters.
  • Industrial Equipment: Integrated into industrial control systems, data loggers, and programmable logic controllers (PLCs) for storing configuration settings and operational data.
  • Medical Devices: Utilized in medical equipment for storing calibration data, patient information, and device settings.
  • Networking Equipment: Applied in routers, switches, and network interface cards (NICs) for storing network configuration parameters and device identifiers.

Features:

  • 64 Kbit (8K x 8) EEPROM: Provides 64 Kbits of non-volatile data storage capacity.
  • 2-Wire Serial Interface (I2C): Supports the standard 2-wire serial interface for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying the write operation.
  • High Endurance: Offers a high endurance rating, allowing for a large number of write/erase cycles.
  • Small Package: Comes in a small package for easy integration into space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel format for automated assembly processes.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simplifies system design with its standard 2-wire serial interface.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Data Protection: Prevents accidental data modification with its write protect feature.
  • Reliable Operation: Ensures reliable performance with its high endurance and robust design.

Additional Details:

The IS24C64C-2ZLI-TR uses the I2C protocol for communication, requiring pull-up resistors on the SDA and SCL lines. The address of the device must be set correctly to ensure proper communication. The "-TR" suffix indicates that the device is supplied on tape and reel for automated assembly. Detailed timing diagrams and specifications can be found in the device datasheet.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess