EN
  • EN
  • DE

IS24C16A/D-2GLI

Part No IS24C16A/D-2GLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 753772-IS24C16A/D-2GLI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C16A/D-2GLI CAD Model

Description

The IS24C16A/D-2GLI is a 16K (2048 x 8) bit electrically erasable PROM (EEPROM). This device features a low-voltage operation and is accessed via a simple I2C serial interface. It's a popular choice for storing configuration data and other non-volatile information in a wide variety of electronic systems.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user preferences and device settings.
  • Industrial Control: Employed in programmable logic controllers (PLCs), sensors, and motor control systems to store calibration data and configuration parameters.
  • Automotive: Found in automotive electronics such as engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS) for storing vehicle-specific data.
  • Medical Devices: Utilized in medical instruments and equipment for storing calibration settings and patient-related information.
  • Networking Equipment: Integrated into routers, switches, and modems to store network configuration and security settings.

Features:

  • I2C Serial Interface: Provides a simple and efficient two-wire communication protocol for easy integration with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V) for power efficiency in battery-powered and low-power applications.
  • 16K (2048 x 8) Bit EEPROM: Offers a non-volatile memory capacity of 16K bits (2048 bytes) for storing data even when power is removed.
  • Page Write Mode: Supports page write operations to improve write speed and reduce programming time.
  • Self-Timed Write Cycle: Automatically manages the write cycle timing, simplifying the programming process.
  • High Reliability: Offers high endurance and data retention for reliable data storage over long periods.

Benefits:

  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Low Power Consumption: The low-voltage operation minimizes power consumption, making it suitable for battery-powered applications.
  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Fast Write Speed: Page write mode speeds up the programming process, reducing overall system overhead.
  • High Reliability: Provides reliable data storage with high endurance and data retention.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements in a wide range of applications.

Additional Details:

The IS24C16A/D-2GLI typically comes in a small outline integrated circuit (SOIC) package, making it easy to mount on printed circuit boards. It features write protect functionality to prevent accidental data corruption. The device also supports multiple addressing modes to accommodate various system architectures. Its operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess