EN
  • EN
  • DE

IS21ES08G-JQLI-TR

Part No IS21ES08G-JQLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog EMMC
Description 8GB(64Gb) eMMC5.0 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956392-IS21ES08G-JQLI-TR
Series *
Ultra Librarian 3D Model Ultra Librarian IS21ES08G-JQLI-TR CAD Model

Description

The IS21ES08G-JQLI-TR is an eMMC (embedded MultiMediaCard) device manufactured by ISSI (Integrated Silicon Solution Inc.). It provides a high-density, non-volatile memory solution for a wide range of applications. eMMC is a managed NAND flash memory with an integrated controller, simplifying memory management for the host system.

Applications

  • Mobile devices: Used as primary storage in smartphones, tablets, and other mobile devices.
  • Embedded systems: Integrated into embedded systems for storing operating systems, applications, and data.
  • Automotive infotainment systems: Employed in in-car entertainment and navigation systems.
  • Industrial control systems: Used for data logging and program storage in industrial applications.
  • IoT devices: Suitable for IoT devices that require non-volatile storage for data and firmware.

Features

  • Capacity: 8GB (Gigabytes).
  • Interface: eMMC 5.1.
  • NAND Flash: Uses NAND flash memory for non-volatile storage.
  • Integrated Controller: Includes an integrated controller for managing flash memory operations.
  • TR: Tape and Reel packaging for automated assembly.

Benefits

  • High Storage Capacity: Provides ample storage for applications and data.
  • Fast Data Access: eMMC interface enables fast read and write speeds.
  • Simplified Memory Management: Integrated controller reduces the burden on the host processor.
  • Reliable Storage: NAND flash technology ensures data integrity and long-term retention.
  • Easy Integration: Standard eMMC interface simplifies integration into various systems.

Additional Details

The IS21ES08G-JQLI-TR operates on a supply voltage typically ranging from 2.7V to 3.6V. It supports various eMMC features such as boot partitions, RPMB (Replay Protected Memory Block), and enhanced security features. The operating temperature range is generally from -25°C to +85°C, making it suitable for a wide range of environments. The eMMC device is compliant with JEDEC standards, ensuring compatibility with different host systems. It is designed for high-volume manufacturing with tape and reel packaging. Furthermore, the integrated controller manages wear leveling, bad block management, and error correction, enhancing the overall reliability and lifespan of the memory. The device is also suitable for applications requiring fast boot times and quick application loading.

You May Also Be Interested in

Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $84.2106
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess