EN
  • EN
  • DE

PC3SD21NXZBF

Part No PC3SD21NXZBF
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (O - R)
Description Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084067-PC3SD21NXZBF
Categories OEM Parts(O-R)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3SD21NXZBF CAD Model

Description

The PC3SD21NXZBF is a surface-mount phototransistor optocoupler manufactured by Isocom Components 2004 LTD. This optocoupler provides galvanic isolation between input and output circuits, offering protection against high voltage transients and reducing electrical noise. Its design is optimized for applications requiring reliable isolation and efficient signal transfer in a compact form factor.

Applications

  • Power Supplies: Isolation in switch-mode power supplies (SMPS) and DC-DC converters.
  • Industrial Control: Interface between control circuits and high-power devices in programmable logic controllers (PLCs) and motor drives.
  • Data Communication: Isolation in data transmission systems to eliminate ground loops and improve signal integrity.
  • Medical Equipment: Isolation in medical devices to protect patients and equipment from electrical hazards.
  • Measurement and Instrumentation: Isolation in measurement instruments to prevent interference and ensure accurate readings.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation, typically several kilovolts, between the input and output.
  • Surface Mount Package: Enables efficient automated assembly and reduces board space requirements.
  • Phototransistor Output: Offers a versatile interface with a wide range of logic circuits.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Protects users and equipment from high-voltage hazards through galvanic isolation.
  • Improved System Reliability: Prevents noise and transients from propagating between isolated circuits.
  • Reduced Board Space: Small package size allows for higher component density.
  • Simplified Circuit Design: Facilitates the design of isolated circuits.
  • Cost-Effective: Provides a reliable isolation solution at a competitive price.

Additional Details

The PC3SD21NXZBF optocoupler includes an infrared LED on the input side and a phototransistor on the output side. When current passes through the LED, it emits light, activating the phototransistor and allowing current to flow in the isolated output circuit. The device is available in a small outline (SMD) package designed for automated assembly. Key specifications include isolation voltage, current transfer ratio (CTR), and operating temperature range. Designers should refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability in their circuits.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess