EN
  • EN
  • DE

MOC8104XG

Part No MOC8104XG
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Dc-in 1-CH Transistor Dc-out 6-PIN PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001114-MOC8104XG
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC8104XG CAD Model

Description

The MOC8104XG is a high isolation voltage single channel phototransistor optocoupler manufactured by Isocom Components 2004 LTD. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. This optocoupler is designed for electrical isolation in various applications, protecting sensitive circuitry from high voltages and noise.

Applications:

  • Industrial Control Systems: Used for isolating control signals between different voltage domains.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolates microcontroller or driver circuits from motor drive circuits.
  • Digital Logic Inputs: Acts as an interface between digital logic circuits with different voltage levels.
  • Telecommunications Equipment: Used for isolating telephone line interfaces.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output (typically several kV).
  • High Current Transfer Ratio (CTR): Efficiently transfers current from the input to the output.
  • Compact Package: Small form factor allows for easy integration into various circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and personnel from high voltages.
  • Noise Immunity: Isolates circuits from electrical noise, improving signal integrity.
  • Ground Loop Elimination: Prevents ground loops, reducing noise and improving system performance.
  • Simplified Circuit Design: Reduces the need for complex level shifting circuitry.
  • Increased System Reliability: Protects against voltage spikes and surges.

Additional Details:

The MOC8104XG is typically packaged in a 6-pin DIP package. Key specifications include its isolation voltage, current transfer ratio, input forward current, output collector-emitter voltage, and operating temperature range. The CTR is an important parameter for selecting the appropriate optocoupler for a specific application. It is crucial to consult the datasheet for detailed electrical and optical characteristics and proper biasing techniques. External resistors are typically required on both the input and output sides to limit current and set the desired operating point.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess