EN
  • EN
  • DE

2SC3247

Part No 2SC3247
Manufacturer ISAHAYA
Catalog Hard To Find
Description FOR RELAY DRIVE POWER SUPPLY APPLICAITON SILICON NPN EPITAXIAL TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1125371-2SC3247
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3247 CAD Model

Description

The 2SC3247 is an NPN silicon epitaxial planar transistor manufactured by ISAHAYA. It is designed for low noise amplifier applications, particularly in the VHF and UHF bands. This transistor is known for its high gain and low noise figure, making it suitable for sensitive receiver circuits.

Applications

  • Low Noise Amplifiers (LNAs): Used in LNAs for VHF and UHF receivers.
  • RF Amplifiers: Integrated into RF amplifier circuits for signal boosting.
  • Oscillators: Employed in oscillator circuits for generating stable RF signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Communication Equipment: Used in communication equipment such as radios and transceivers.

Features

  • NPN Silicon Epitaxial Planar Transistor: Utilizes NPN silicon epitaxial planar technology for high performance.
  • Low Noise Figure: Features a low noise figure for sensitive receiver circuits.
  • High Gain: Provides high gain for signal amplification.
  • High Transition Frequency: Offers a high transition frequency for VHF and UHF applications.
  • Small Signal Amplifier: Designed for small signal amplification.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits

  • Improved Receiver Sensitivity: Enhances the sensitivity of VHF and UHF receivers.
  • Low Noise Amplification: Provides low noise amplification for clear signal reception.
  • High-Frequency Performance: Delivers high-frequency performance in VHF and UHF bands.
  • Simplified Design: Simplifies circuit design with its high gain and low noise figure.
  • Compact Size: Available in a small surface mount package for space-constrained applications.
  • Reliable Operation: Ensures reliable operation in various communication applications.

Additional Details

The 2SC3247 is designed to meet stringent industry standards for reliability and performance. It operates over a wide temperature range, making it suitable for various operating environments. The device is available in a SOT-23 package and is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess