EN
  • EN
  • DE

IMSA-9685S-40Y801

Part No IMSA-9685S-40Y801
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Description Iriso's original locking system gI-LOCK" realizes prevention of FPC/FFC card disconnect.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990088-IMSA-9685S-40Y801
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9685S-40Y801 CAD Model

Description

The IMSA-9685S-40Y801 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector manufactured by IRISO. These connectors are designed to provide reliable electrical connections between FFC/FPC cables and printed circuit boards (PCBs). The IMSA series are known for their compact design and ease of use in various electronic applications.

Applications

  • Consumer Electronics: Used in a variety of devices such as smartphones, tablets, and laptops for connecting components like LCD screens, touch panels, and cameras.
  • Automotive Industry: Integrated into automotive electronics for connecting dashboard displays, infotainment systems, and other control units.
  • Industrial Equipment: Employed in industrial control panels, machinery, and automation systems for reliable data and power transmission.
  • Medical Devices: Utilized in medical equipment such as diagnostic tools, monitoring systems, and imaging devices for connecting sensors and displays.
  • Office Automation: Found in printers, scanners, and copiers for connecting print heads, scanning modules, and control panels.

Features

  • Compact Design: Space-saving design allows for use in small and densely populated electronic devices.
  • Easy Insertion and Removal: Designed for easy insertion and removal of FFC/FPC cables, simplifying assembly and maintenance.
  • Secure Connection: Provides a secure and reliable electrical connection to ensure stable performance.
  • Durable Construction: Constructed from high-quality materials for long-term reliability and resistance to wear and tear.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness by restricting the use of hazardous substances.
  • 40-Pin Configuration: Features 40 pins, allowing for a high number of connections within a small footprint.

Benefits

  • Improved Reliability: Ensures a stable and dependable connection, reducing the risk of signal loss or intermittent operation.
  • Simplified Assembly: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Space Efficiency: Compact design enables the creation of smaller and more streamlined electronic devices.
  • Enhanced Durability: High-quality materials provide long-term durability, minimizing the need for replacements and repairs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.
  • High Density Connectivity: 40 pins provide high density connectivity in a small space.

Additional Details

The IMSA-9685S-40Y801 connector typically features a specific pitch (distance between contacts) to match the FFC/FPC cable it is designed to connect with. The 'S' indicates a surface mount type, designed for soldering directly onto the surface of the PCB. The '40' signifies the number of contacts, and 'Y801' likely represents specific plating or packaging details. For precise technical specifications, it is recommended to consult the official IRISO datasheet for this part number.

These connectors are essential components in modern electronic devices, offering a compact and reliable solution for connecting flexible cables to PCBs. Their robust design and ease of use make them suitable for a wide range of applications.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6346 $65.3840
90+ $1.3412 $120.7080
135+ $1.2994 $175.4190
185+ $1.2575 $232.6375
240+ $1.2155 $291.7200
320+ $1.0898 $348.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,227 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess