EN
  • EN
  • DE

IMSA-11501S-25A-GFN1

Part No IMSA-11501S-25A-GFN1
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC R/A .5MM 25POS / 25 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr IRISO USA Inc.
Series 11501
Package Tape & Reel (TR),Cut Tape (CT)
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 25
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.134" (3.40mm)
Cable End Type Notched
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Voltage Rating 50V
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Base Product Number IMSA-115
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names IMSA-11501S-25Y900,2248-IMSA-11501S-25A-GFN1TR,2248-IMSA-11501S-25A-GFN1CT
Standard Package 1,500
Win Source Part Number 1034451-IMSA-11501S-25A-GFN1
Ultra Librarian 3D Model Ultra Librarian IMSA-11501S-25A-GFN1 CAD Model

Description

The IMSA-11501S-25A-GFN1 is a connector designed for use in FFC/FPC (Flat Flexible) applications. The connector is manufactured by IRISO USA Inc. and is part of the IMSA-11501 series.

  • Positions: 25
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Height Above Board: 0.134" (3.40mm)
  • Mounting Type: Surface Mount, Right Angle

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess