EN
  • EN
  • DE

LFXTAL054236REEL

Part No LFXTAL054236REEL
Manufacturer IQD Frequency Products Ltd
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr IQD Frequency Products
Series CFPX-217
Package Tape & Reel
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Tolerance ±20ppm
Load Capacitance 6pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Dimension 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Other Names 830 054 236,LFXTAL054236CUTT,1923-1345-6,1923-1345-2,1923-1345-1
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1284986-LFXTAL054236REEL
Ultra Librarian 3D Model Ultra Librarian LFXTAL054236REEL CAD Model

Description

The LFXTAL054236REEL is a crystal oscillator manufactured by IQD Frequency Products Ltd. It is a crucial component for timing and frequency control in various electronic devices. These crystal oscillators are known for their precision, stability, and reliability in generating specific frequencies.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Communication Equipment: Employed in radio transceivers, networking devices, and telecommunications equipment to provide accurate timing signals.
  • Consumer Electronics: Integrated into devices such as smartwatches, audio players, and digital cameras.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Medical Devices: Incorporated into medical instruments requiring precise timing, such as patient monitoring systems and diagnostic equipment.

Features:

  • High Frequency Stability: Provides stable frequency output over a wide range of operating conditions.
  • Low Phase Noise: Minimizes unwanted noise in the frequency spectrum, ensuring signal purity.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Precise Timing: Enables accurate and reliable timing in electronic devices.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Reduced Power Consumption: Optimized design minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: SMT package simplifies assembly and integration into PCBs.
  • Long-Term Reliability: Ensures consistent performance over extended periods.

Additional Details:

The LFXTAL054236REEL crystal oscillator is available in tape and reel packaging for automated assembly. Key specifications include the operating frequency (54.236 MHz), frequency tolerance, operating temperature range, and load capacitance. The device is designed to meet stringent quality standards and provide reliable performance in demanding applications.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess