EN
  • EN
  • DE

X9C103SZI

Part No X9C103SZI
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412260-X9C103SZI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9C103SZI CAD Model

Description

The X9C103SZI is a digitally controlled potentiometer (XDCP) manufactured by Intersil. It's designed to digitally control analog circuits. The device is a monolithic integrated circuit implementing digitally controlled potentiometers. It provides an electronically adjustable resistance with 100 wiper tap points, accessed through a digital interface.

Applications

  • Automotive electronics: Used for calibration and control in various automotive systems.
  • Consumer electronics: Employed in volume controls, brightness adjustments, and other user interface settings.
  • Industrial control systems: Implemented for precise adjustments and settings in industrial equipment.
  • Power supply calibration: Used to adjust and calibrate voltage and current levels in power supplies.
  • Sensor calibration: Provides electronic trimming for sensor outputs, improving accuracy.

Features

  • 100 wiper tap points: Offers precise adjustment of resistance.
  • Digital interface: Controlled via a simple digital interface (usually SPI or I2C).
  • Non-volatile memory: Wiper position is stored in non-volatile memory, retaining settings even when power is removed.
  • Low power consumption: Suitable for battery-powered applications.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.

Benefits

  • Precise resistance control: Allows for fine-tuning of analog circuits.
  • Digital programmability: Easy integration with microcontrollers and digital systems.
  • Reliable performance: Non-volatile memory ensures consistent operation over time.
  • Space-saving: Replaces mechanical potentiometers, reducing board space.
  • Remote adjustability: Enables remote control and adjustment of circuit parameters.

Additional Details

The X9C103SZI typically operates with a supply voltage range of 2.7V to 5.5V. The total resistance of the potentiometer is usually 10kΩ. The device communicates via a serial interface, making it easy to interface with microcontrollers. It is available in various package options, including SOIC and TSSOP. The wiper position can be incremented or decremented through the digital interface, providing a flexible and precise method for adjusting resistance values. The non-volatile memory can typically endure thousands of write cycles, ensuring long-term reliability.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess