EN
  • EN
  • DE

X76F641A-2.7T1

Part No X76F641A-2.7T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404060-X76F641A-2.7T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X76F641A-2.7T1 CAD Model

Description

The X76F641A-2.7T1 is a microcontroller unit (MCU) manufactured by Intersil, designed for a wide array of embedded control and data processing applications. As a microcontroller, it integrates a processor core, memory, and peripherals onto a single chip. The ‘2.7T1’ likely indicates a specific configuration or variant related to voltage or temperature range within the X76F641A family.

Applications

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications (e.g., body control, sensor interfaces)
  • Medical devices (e.g., portable monitors)

Features

  • High-performance microcontroller core (likely ARM Cortex-M based)
  • Integrated Flash memory for program storage and RAM for data
  • Various communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC) for sensor interfacing
  • Timers and PWM outputs for control applications
  • Low-power operation modes

Benefits

  • Enables efficient control and monitoring in embedded systems
  • Provides a versatile platform for diverse applications
  • Reduces system size and cost
  • Extends battery life in portable devices
  • Facilitates easy integration of sensors and actuators

Additional Details

The X76F641A-2.7T1 likely includes a Flash memory module for storing program code, and RAM for data manipulation. It will feature peripherals like UART, SPI, and I2C for serial communication with external devices. An ADC will allow the microcontroller to read analog sensor data. The '2.7T1' suffix may indicate a specific voltage rating (e.g., 2.7V) or a temperature grade. The microcontroller architecture is probably based on a commonly used ARM Cortex-M core, allowing for efficient and robust code execution. Refer to the manufacturer's datasheet for precise details regarding clock speed, memory size, pinout, operating voltage range, temperature range, and specific peripheral configurations. Proper design practices, including decoupling capacitors and appropriate PCB layout, are essential for reliable operation.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess