EN
  • EN
  • DE

X28C256PI-25

Part No X28C256PI-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403875-X28C256PI-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C256PI-25 CAD Model

Description

The X28C256PI-25 is a 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This non-volatile memory device offers electrical erasability and reprogrammability, making it ideal for applications requiring frequent updates and reliable data retention. The "-25" designation indicates an access time of 250ns.

Applications

  • Embedded systems for storing configuration settings and calibration data.
  • Industrial control systems for storing program code and process parameters.
  • Telecommunications equipment for storing network configuration data.
  • Data logging systems for storing sensor readings and event logs.
  • Medical devices for storing patient information and device settings.
  • Automotive electronics for storing engine control parameters and diagnostic data.
  • Aerospace applications for storing flight control data and system configurations.
  • Robotics for storing robot control programs and sensor data.

Features

  • Capacity: 256Kbit (32K x 8) memory organization.
  • Access Time: 250ns access time.
  • Non-Volatile: Retains data even when power is removed.
  • Electrically Erasable: Enables in-system reprogramming.
  • Low Power Consumption: CMOS technology for efficient power usage.
  • Page Write Mode: Facilitates faster write operations.
  • Data Protection: Prevents accidental data corruption.
  • High Endurance: Supports a large number of erase/write cycles.
  • JEDEC Standard Pinout: Ensures compatibility with industry-standard sockets.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Flexibility: Allows for easy updates and modifications to stored data without physical device replacement.
  • Reliability: Ensures data integrity and retention in critical applications.
  • Efficiency: Reduces power consumption, making it suitable for battery-powered devices.
  • Cost-Effectiveness: Provides a cost-efficient solution for non-volatile memory needs.
  • Ease of Integration: Simplifies system design and integration.
  • Data Security: Protects against data loss and corruption.

Additional Details

The X28C256PI-25 operates from a single 5V power supply. It is typically available in a 28-pin PDIP (Plastic Dual In-Line Package). The device includes features like data polling and a toggle bit to indicate write completion. This EEPROM offers a balance of speed, reliability, and ease of use for a wide range of embedded and industrial applications requiring non-volatile memory with in-system programmability.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess