EN
  • EN
  • DE

X2816CS-90T1

Part No X2816CS-90T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403862-X2816CS-90T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816CS-90T1 CAD Model

Description

The Intersil X2816CS-90T1 is a 16K (2K x 8) Electrically Erasable PROM (EEPROM). This memory device offers reliable non-volatile storage with fast access times, making it suitable for various embedded applications. The 'T1' likely signifies a specific packaging or testing variation compared to the standard X2816CS-90.

Applications

  • Microcontroller-based systems for storing configuration data.
  • Data logging applications requiring non-volatile memory.
  • Programmable logic controllers (PLCs) for storing program instructions.
  • Industrial control systems for storing calibration parameters.
  • Embedded systems requiring firmware storage.
  • Applications where space is constrained (depending on the package variation indicated by 'T1').

Features

  • High-Speed Access: 90ns access time ensures quick data retrieval.
  • Electrically Erasable: Allows for in-system reprogramming and data updates.
  • Non-Volatile: Retains data even when power is removed.
  • 2K x 8 Organization: Provides a 16K bit storage capacity.
  • TTL Compatibility: Interfaces easily with standard TTL logic.
  • Single 5V Supply: Operates with a single 5V power supply.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling for End-of-Write Detection: Allows for efficient write cycle management.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Potentially different packaging: The 'T1' suffix may indicate a different package type (e.g., SOIC) which offers space-saving advantages.

Benefits

  • Fast Data Access: Enables real-time performance in critical applications.
  • In-System Programmability: Simplifies firmware updates and configuration changes without removing the device.
  • Reliable Data Storage: Ensures data integrity even in harsh environments.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.
  • Cost-Effective Solution: Provides a balance of performance and affordability for non-volatile memory needs.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Write Operations: Automatic page write functionality reduces programming complexity.
  • Potentially smaller footprint: Depending on the package, may allow for higher density designs.

Additional Details

The X2816CS-90T1 is designed to operate within a specific temperature range, typically industrial temperature ranges. It's crucial to consult the datasheet for the specific package type ('T1' designation), the number of write/erase cycles, and operating conditions to ensure optimal performance and reliability. The 'T1' suffix often refers to tape and reel packaging for automated assembly. It is essential to consult the datasheet to confirm the exact meaning of the T1 suffix.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess