EN
  • EN
  • DE

X25020PI-2.7

Part No X25020PI-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403773-X25020PI-2.7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25020PI-2.7 CAD Model

Description

The X25020PI-2.7 is a 2Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). The "-2.7" suffix typically indicates a specific voltage rating, meaning this variant is optimized for operation at or around 2.7V. This EEPROM provides non-volatile storage that retains data even when power is removed and is suitable for applications needing frequent data updates.

Applications:

  • Low-Power Microcontroller Systems: Storing configuration data and program parameters in systems powered by 2.7V.
  • Battery-Operated Devices: Used in devices like handheld meters, sensors, and portable electronics that rely on battery power.
  • Consumer Electronics: Retaining user preferences and settings in devices designed for low-voltage operation.
  • Industrial Automation: Storing calibration data and sensor readings in low-power industrial control systems.
  • Medical Devices: Used in portable medical devices for storing patient data and device configurations.
  • Smart Cards: Storing authentication data and security information in low-voltage smart card applications.

Features:

  • 2Kb Serial EEPROM: Offers 2048 bits of non-volatile storage capacity.
  • SPI Interface: Uses the Serial Peripheral Interface (SPI) for simple communication with microcontrollers.
  • 2.7V Operation: Optimized for low-voltage operation, typically around 2.7V.
  • Self-Timed Write Cycle: Simplifies write operations with automatic timing control.
  • Write Protect Feature: Protects against accidental data overwrites and corruption.
  • High Endurance: Withstands a large number of write/erase cycles for long-term reliability.
  • Compact Packages: Available in various small package types like DIP, SOIC, and TSSOP.

Benefits:

  • Non-Volatile Storage: Retains data even without power.
  • Low-Voltage Operation: Minimizes power consumption in low-voltage systems.
  • Easy SPI Interface: Simplifies integration with microcontrollers.
  • Reliable Data Retention: Ensures data integrity and reliability in various operating conditions.
  • Write Protection: Prevents unintended data changes.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs in low-voltage applications.

Additional Details:

Consult the Intersil (now Renesas) datasheet for the X25020PI-2.7 to obtain detailed technical specifications, including operating voltage range, timing characteristics, pin configurations, and package dimensions. Pay close attention to the voltage ratings and ensure that the device is operated within the specified limits. The datasheet also provides information on the SPI communication protocol and command set. This device is a good choice for embedded systems that require a small amount of non-volatile memory operating at low voltages.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess