EN
  • EN
  • DE

TW2804-BAFE

Part No TW2804-BAFE
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Intersil
Win Source Part Number 396934-TW2804-BAFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2804-BAFE CAD Model

Description

The TW2804-BAFE, manufactured by Intersil, is a quad video decoder that provides high-performance analog-to-digital conversion for video signals. It is designed to decode four channels of analog video simultaneously, making it suitable for a wide range of applications requiring multi-channel video processing.

Applications:

  • Security Surveillance Systems: Commonly used in Digital Video Recorders (DVRs) to process video feeds from multiple security cameras.
  • Automotive Applications: Implemented in multi-camera automotive systems, such as surround-view monitoring and advanced driver-assistance systems (ADAS).
  • Industrial Video Processing: Utilized in industrial inspection systems and machine vision applications that require simultaneous processing of multiple video streams.
  • Medical Imaging: Found in medical imaging devices that integrate multiple video inputs for diagnostics and monitoring.
  • Video Conferencing Systems: Used in advanced video conferencing equipment to support multiple camera angles and perspectives.

Features:

  • Quad Channel Decoding: Decodes four independent analog video signals concurrently.
  • Multi-Standard Video Support: Supports NTSC, PAL, and SECAM standards, providing global compatibility.
  • Adaptive 2D/3D Comb Filter: Offers enhanced color separation and reduces cross-color artifacts for improved video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain consistent video signal levels.
  • Brightness, Contrast, and Saturation Control: Provides adjustable image parameters for optimal video output.
  • Flexible Output Formats: Supports various digital video output formats, including ITU-R BT.656 and component video.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded systems and battery-powered devices.

Benefits:

  • High-Density Video Processing: Decodes multiple video channels simultaneously, reducing component count and system complexity.
  • Superior Video Quality: Advanced comb filtering techniques minimize artifacts and enhance color accuracy.
  • Global Compatibility: Support for multiple video standards ensures interoperability in diverse regions and applications.
  • Simplified System Integration: Flexible output formats and control options facilitate easy integration into existing video processing pipelines.
  • Reduced Power Consumption: Low power operation extends battery life and reduces overall system energy requirements.

Additional Details:

The TW2804-BAFE typically comes in a surface-mount package suitable for automated PCB assembly. It generally operates on a single power supply voltage, often around 3.3V, which simplifies power management. The device’s digital output interfaces are designed to be compatible with a wide range of video processing ASICs and FPGAs, ensuring seamless integration. Detailed technical specifications, including resolution, frame rates, and power consumption details, are available in the device datasheet.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess