EN
  • EN
  • DE

RURP815CC

Part No RURP815CC
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 303216-RURP815CC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RURP815CC CAD Model

Description

The RURP815CC is a hyperfast dual rectifier with soft recovery characteristics. It is designed for use in high-frequency switching power supplies and other high-speed applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Motor control circuits
  • Uninterruptible Power Supplies (UPS)

Features

  • Hyperfast Recovery Time: Minimizes switching losses and improves efficiency.
  • Soft Recovery Characteristics: Reduces EMI and RFI noise.
  • High Voltage Capability: Suitable for high-voltage applications.
  • High Surge Current Capability: Provides robustness against transient events.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • Dual Common Cathode Configuration: Offers design flexibility and reduces component count.

Benefits

  • Increased Efficiency: The hyperfast recovery time minimizes switching losses, resulting in higher efficiency power supplies.
  • Reduced Noise: Soft recovery characteristics reduce electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Improved Reliability: The high surge current capability protects against voltage spikes and transient events.
  • Simplified Design: The dual common cathode configuration simplifies circuit layout and reduces the number of components needed.

Specifications

The RURP815CC features a maximum repetitive peak reverse voltage of 150V and an average rectified forward current of 8A (4A per diode). It has a hyperfast reverse recovery time, typically around 35ns. The operating junction temperature range is -65°C to +175°C. The device is packaged in a TO-220 package, ensuring proper thermal management.

You May Also Be Interested in

Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess