EN
  • EN
  • DE

RFP60P03

Part No RFP60P03
Manufacturer Intersil
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088244-RFP60P03
Categories OEM Parts(O-R)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFP60P03 CAD Model

Description

The RFP60P03 is a P-channel power MOSFET manufactured by Intersil. This MOSFET is designed for high-speed switching applications and is commonly used in power supplies, motor control, and load switching. Its P-channel configuration makes it suitable for applications where a high-side switch is required.

Applications:

  • Power Supplies: Used as a switching element in power supplies for various electronic devices.
  • Motor Control: Controls the speed and direction of motors in automotive and industrial applications.
  • Load Switching: Used as a high-side switch to control power to various loads.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Battery Management Systems: Used for battery charging and discharging control.

Features:

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Current Capability: Handles high current loads.
  • Avalanche Energy Rated: Provides robustness against voltage spikes.

Benefits:

  • Efficient Switching: Low on-resistance ensures efficient power transfer.
  • High-Side Switching: P-channel configuration simplifies high-side switching applications.
  • Robust Performance: Avalanche energy rating provides protection against voltage transients.
  • Reduced Power Loss: Low on-resistance minimizes power dissipation.
  • Versatile Application: Suitable for a wide range of power control applications.

Additional Details:

The RFP60P03 typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 60A. The gate threshold voltage (VGS(th)) specifies the voltage required to turn the MOSFET on. Thermal characteristics, such as junction-to-case thermal resistance (RθJC), are crucial for thermal management.

When using the RFP60P03, ensure proper gate drive circuitry is implemented to achieve optimal switching performance. Heat sinking may be required for high-current applications to prevent overheating.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess