EN
  • EN
  • DE

RFD15P05SM9A

Part No RFD15P05SM9A
Manufacturer Intersil
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182848-RFD15P05SM9A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFD15P05SM9A CAD Model

Description

The RFD15P05SM9A is a P-Channel enhancement mode power MOSFET manufactured by Intersil. It is designed for power management and switching applications, featuring low on-resistance and fast switching speeds. This makes it suitable for DC-DC converters, load switching, and other power control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in step-up, step-down, and inverting DC-DC converters.
  • Load Switching: Employed as a solid-state switch for controlling power to various electronic loads.
  • Power Management Systems: Incorporated into systems for efficient power consumption management.
  • Motor Control: Applied in circuits designed for controlling the speed of DC motors.
  • Battery Management Systems: Used in circuits for charging and discharging batteries.

Features:

  • P-Channel Enhancement Mode: Allows easy driving with a negative gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Supports efficient high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly.
  • Avalanche Energy Rated: Robust design for handling voltage spikes.

Benefits:

  • High Efficiency: Low on-resistance and fast switching minimize power dissipation.
  • Simplified Circuit Design: P-Channel operation simplifies gate drive requirements.
  • Reliable Performance: Robust design ensures stable and reliable operation.
  • Compact Design: Suitable for integration into small devices.
  • Cost-Effective: Provides a cost-effective solution for power switching.

Technical Specifications:

Technical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and power dissipation (PD). Refer to the Intersil datasheet for the RFD15P05SM9A for accurate and detailed specifications.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess