EN
  • EN
  • DE

MR82C54/B

Part No MR82C54/B
Manufacturer Intersil
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021505-MR82C54/B
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MR82C54/B CAD Model

Description

The MR82C54/B is a programmable interval timer manufactured by Intersil. It is a versatile device commonly used for generating accurate timing signals, counting events, and controlling peripheral devices in a wide range of embedded systems. This timer is a crucial component in applications requiring precise timing and control, such as industrial automation, data acquisition, and process control systems.

Applications

  • Industrial automation
  • Data acquisition systems
  • Process control systems
  • Embedded systems
  • Frequency generation
  • Real-time clocks
  • Motor control

Features

  • Three independent 16-bit counters
  • Six programmable counter modes
  • Binary or BCD counting
  • Read/write capability for all counters
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits

  • Precise timing control: The MR82C54/B provides accurate timing signals for a variety of applications, ensuring reliable system operation.
  • Versatility: With six programmable counter modes, the device can be configured to perform a wide range of timing and counting functions.
  • Flexibility: The ability to read and write to all counters allows for dynamic control of the timer, enabling adaptive system behavior.
  • Easy integration: TTL compatible inputs and outputs simplify integration with other digital components.
  • Cost-effectiveness: The MR82C54/B is a cost-effective solution for implementing timing and control functions in embedded systems.

The MR82C54/B contains three independent 16-bit counters, each of which can be programmed to operate in one of six different modes. These modes include interrupt on terminal count, programmable one-shot, rate generator, square wave generator, hardware triggered strobe, and software triggered strobe. The counters can be programmed to count in either binary or BCD format. The device operates from a single 5V power supply and is available in a variety of packages, including DIP and PLCC. Its versatile functionality and ease of use make it a popular choice for a wide range of embedded systems applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess