EN
  • EN
  • DE

MD82C54A/B

Part No MD82C54A/B
Manufacturer Intersil
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017627-MD82C54A/B
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C54A/B CAD Model

Description

The MD82C54A/B is a programmable interval timer (PIT) designed by Intersil. It is a versatile component used for generating accurate time delays, counting events, and generating waveforms in various digital systems. This timer provides three independent 16-bit counters, each of which can be programmed to operate in different modes to suit a wide range of timing and control applications.

Applications:

  • Real-Time Clocks: Used to implement real-time clocks in embedded systems and computer systems.
  • Frequency Generation: Employed to generate precise frequencies for communication and control systems.
  • Event Counting: Utilized for counting events in industrial automation, instrumentation, and data acquisition systems.
  • Waveform Generation: Used to generate square waves, pulse trains, and other waveforms for motor control and signal processing applications.
  • Peripheral Timing: Provides timing signals for peripheral devices such as printers, scanners, and network controllers.

Features:

  • Three Independent Counters: Offers three 16-bit counters that can be programmed independently.
  • Programmable Modes: Supports six different operating modes for versatile timing and control applications.
  • Binary and BCD Counting: Can count in binary or binary-coded decimal (BCD) format.
  • Read/Write Capability: Allows reading the current count value and writing new values to the counters.
  • Interrupt Generation: Can generate interrupts upon reaching a specific count value or after a certain time interval.
  • Gate Control: Provides gate inputs for enabling or disabling the counters.
  • High Frequency Operation: Capable of operating at high clock frequencies for precise timing applications.

Benefits:

  • Versatility: Suitable for a wide range of timing and control applications due to its programmable modes and features.
  • Accuracy: Provides accurate and reliable timing signals for precise control and synchronization.
  • Flexibility: Offers flexibility in configuring the counters to meet specific application requirements.
  • Ease of Use: Easy to program and interface with other digital components.
  • Cost-Effective: Provides a cost-effective solution for timing and control in embedded systems.

Additional Details:

The MD82C54A/B is typically interfaced with a microprocessor or microcontroller using its control and data lines. It operates on a 5V power supply. The device is available in a 24-pin DIP (Dual In-Line Package). The counters can be programmed to count up or down, and to generate interrupts upon reaching a terminal count. The MD82C54A/B is a CMOS (Complementary Metal-Oxide-Semiconductor) device, offering low power consumption.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess