EN
  • EN
  • DE

MD82C284-10/883

Part No MD82C284-10/883
Manufacturer Intersil
Catalog OEM Parts (M - N)
Description Periph Clk Generator 5V 10MHZ 18CDIP /883
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1078392-MD82C284-10/883
Categories OEM Parts(M-N)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C284-10/883 CAD Model

Description

The MD82C284-10/883, manufactured by Intersil, is a CMOS Clock Generator and Ready Interface. It is designed to provide clock signals and control signals for the Intel 8086 and 8088 microprocessors. The "-10" likely refers to the clock frequency (10 MHz), and "/883" indicates compliance with MIL-STD-883, signifying high reliability and performance in demanding environments. Intersil's CMOS technology offers low power consumption compared to older NMOS designs.

Applications

  • Intel 8086/8088 Systems: Provides the necessary clock and control signals for systems based on these processors.
  • Industrial Control Systems: Used in industrial automation equipment requiring robust and reliable clock generation.
  • Military and Aerospace Systems: Employed in defense and aerospace applications due to its high reliability and wide operating temperature range.
  • Embedded Systems: Found in embedded applications where precise timing and control signals are needed.

Features

  • Clock Generation: Generates the system clock signal for the microprocessor.
  • Ready Interface: Provides a ready signal to synchronize the microprocessor with slower memory or peripherals.
  • Reset Generation: Generates a reset signal to initialize the microprocessor.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • MIL-STD-883 Compliance: Ensures high reliability and performance in harsh environments.

Benefits

  • Precise Timing: Provides accurate and stable clock signals for reliable system operation.
  • Synchronized Operation: Ensures proper synchronization between the microprocessor and other system components.
  • Low Power Consumption: Reduces power requirements and extends battery life in portable applications.
  • High Reliability: The MIL-STD-883 compliance guarantees reliable operation in demanding environments.

The Intersil MD82C284-10/883 is a crucial component for ensuring the proper timing and control of Intel 8086/8088-based systems. Its CMOS technology provides low power consumption and high noise immunity, while its MIL-STD-883 compliance guarantees reliable operation in harsh environments. The device simplifies system design by integrating clock generation, ready interface, and reset generation functions into a single chip. While newer clock generators offer more advanced features and higher frequencies, the MD82C284-10/883 remains a viable option for legacy systems and applications where its capabilities are sufficient and high reliability is paramount. Its precise timing and synchronized operation contribute to the overall stability and performance of the system.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess