EN
  • EN
  • DE

ISL88001IH29Z-T7A

Part No ISL88001IH29Z-T7A
Manufacturer Intersil
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 2.92V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1048839-ISL88001IH29Z-T7A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISL88001IH29Z-T7A CAD Model

Description

The ISL88001IH29Z-T7A is a highly integrated voltage supervisor from Intersil, designed to monitor voltage levels in various electronic systems and ensure reliable operation. This device is crucial for preventing system malfunctions and data corruption caused by voltage fluctuations or power failures.

Applications

  • Microprocessor and Microcontroller Systems: Used to reset the processor when the voltage drops below a safe operating level.
  • Industrial Control Systems: Provides reliable voltage monitoring in harsh industrial environments.
  • Embedded Systems: Ensures the proper operation of embedded systems by monitoring critical voltage rails.
  • Automotive Electronics: Protects sensitive automotive electronics from voltage transients and undervoltage conditions.
  • Power Supplies: Monitors the output voltage of power supplies to ensure stability and prevent damage to connected devices.

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage with a high degree of precision.
  • Adjustable Reset Threshold: Allows for customization of the voltage level at which the reset signal is asserted.
  • Open-Drain Reset Output: Provides a flexible interface for connecting to various system components.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption by detecting and responding to voltage irregularities.
  • Protection Against Voltage Transients: Safeguards sensitive components from damage caused by voltage spikes and dips.
  • Simplified System Design: Integrates voltage monitoring and reset functionality into a single chip, reducing component count and board space.
  • Improved System Uptime: Minimizes downtime by ensuring that the system operates within safe voltage limits.
  • Cost-Effective Solution: Provides a cost-effective way to improve system reliability and prevent costly failures.

Additional Details

The ISL88001IH29Z-T7A typically operates over a wide temperature range, ensuring reliable performance in various environmental conditions. It features a precise internal voltage reference, which contributes to its accurate voltage monitoring capability. The device's low supply current is crucial for extending battery life in portable applications. Furthermore, the adjustable reset threshold allows designers to tailor the voltage supervisor to their specific system requirements, ensuring optimal protection for critical components. The open-drain reset output provides compatibility with a wide range of microcontrollers and processors, simplifying integration into existing systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess