EN
  • EN
  • DE

ISL6504CBZ

Part No ISL6504CBZ
Manufacturer Intersil
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 17mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1048573-ISL6504CBZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6504CBZ CAD Model

Description

The ISL6504CBZ is a highly integrated, single-phase synchronous rectified buck converter controller from Intersil (now Renesas). It's designed to provide a complete power solution for advanced microprocessors and other high-performance digital loads. It features adjustable output voltage, excellent transient response, and comprehensive protection features.

Applications:

  • Desktop and notebook computers.
  • Server and workstation power supplies.
  • Graphics cards.
  • High-current, low-voltage power supplies.

Features:

  • Single-Phase Operation: Simplifies design and reduces component count compared to multi-phase solutions.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a low RDS(on) MOSFET.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific load requirements.
  • Voltage Mode PWM Control: Provides stable and reliable operation.
  • Overcurrent Protection (OCP): Protects the load and the power supply from damage due to excessive current.
  • Undervoltage Protection (UVP): Prevents operation at excessively low input voltages.
  • Power Good Indicator: Signals when the output voltage is within the specified range.
  • Soft-Start: Limits inrush current during startup.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in improved efficiency.
  • Precise Voltage Regulation: Adjustable output voltage ensures stable and accurate power delivery to the load.
  • Robust Protection: Comprehensive protection features safeguard the load and the power supply from damage.
  • Simplified Design: Single-phase operation simplifies the design process.
  • Compact Solution: The ISL6504CBZ is available in a compact package, making it suitable for space-constrained applications.

Additional Details:

The ISL6504CBZ operates with an input voltage range of typically 5V to 12V and can deliver output currents up to several Amperes, depending on the external components selected. The switching frequency is typically in the range of 200kHz to 500kHz, allowing for a trade-off between efficiency and component size. The device is available in a TSSOP package. The datasheet provides detailed information on selecting external components, optimizing performance, and implementing protection features. The ISL6504CBZ is also suitable for applications requiring dynamic voltage scaling (DVS) to optimize power consumption based on the load requirements. Refer to the Renesas datasheet for more in-depth specifications.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2490 $72.9960
8+ $14.9734 $119.7872
12+ $14.5056 $174.0672
17+ $14.0379 $238.6443
22+ $13.5701 $298.5422
29+ $12.1656 $352.8024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess