Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
VCEO Maximum Collector-Emitter Breakdown Voltage 9V
Frequency - Transition 8.5GHz
Noise Figure (dB Typ @ f) 2.4dB @ 1GHz
Typical Gain (hFE) (Min) 48 @ 10mA, 2V
Maximum Current Collector 26mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1043250-HFA3134IH96
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian HFA3134IH96 CAD Model

Description

The Intersil 1043250-HFA3134IH96 is a dual NPN transistor that belongs to the Discrete Semiconductor Products category. This product has been marked as obsolete (EOL) and has a medium popularity in the market. The Win Source Part Number of this product is 1043250-HFA3134IH96, and it comes in a package of SOT-23-6. The maximum current collector of this transistor is 26mA, and its VCEO maximum collector-emitter breakdown voltage is 9V. The frequency transition of this product is 8.5GHz, and its typical gain (hFE) (Min) is 48 @ 10mA, 2V. The noise figure (dB Typ @ f) of this transistor is 2.4dB @ 1GHz, and it can be surface-mounted. This product comes in a package of 3k pcs.

You May Also Be Interested in

Intersil
IC TRANSISTOR UHF SOT-23-6
Need more? Email Us
ECAD model for HFA3134IH96
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT23-3 / RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23
Lowest to $0.2413
ECAD model for BFR193E6327HTSA1
Nexperia USA Inc.
TRANS NPN 45V 1A DFN2020D-3 / Bipolar (BJT) Transistor NPN 45 V 1 A 180MHz 420 mW Surface Mount DFN2020D-3
Need more? Email Us
ECAD model for BC54-10PASX
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.3285
ECAD model for BC856SH6327XTSA1
Nexperia USA Inc.
TRANS NPN 50V 3A SOT89 / Bipolar (BJT) Transistor NPN 50 V 3 A 100MHz 1.6 W Surface Mount SOT-89
Lowest to $0.1360
ECAD model for PBSS4350X,115
NXP / Nexperia
RF TRANS NPN 15V 1.6GHZ SOT323-3 / RF Transistor NPN 15V 50mA 1.6GHz 300mW Surface Mount SC-70
Need more? Email Us
ECAD model for BFS17W,115
Diodes Incorporated
TRANS NPN 45V 0.5A SOT23-3 / Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 310 mW Surface Mount SOT-23-3
Lowest to $1.6421
ECAD model for BC817-16Q-7-F
CEL
TRANSISTOR NPN DUAL 6-SMINI
Need more? Email Us
ECAD model for UPA895TS-T3-A
Infineon Technologies
TRANS NPN 45V 0.1A SOT23 / Bipolar (BJT) Transistor NPN 45 V 100 mA 250MHz 330 mW Surface Mount PG-SOT23
Need more? Email Us
ECAD model for BCX70KE6327HTSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention