EN
  • EN
  • DE

EL5325AIRZ

Part No EL5325AIRZ
Manufacturer Intersil
Catalog PMIC - Voltage Reference
Description 12-Channel TFT-LCD Reference Voltage Generator with External Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 12
Number of Pins 28
Output Voltage 14.95 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 986460-EL5325AIRZ
Categories PMIC - Voltage Reference
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL5325AIRZ CAD Model

Description

The EL5325AIRZ is a triple, low power, rail-to-rail output amplifier with a voltage reference, manufactured by Intersil (now Renesas). It's designed for applications requiring precision amplification and voltage reference capabilities, all while maintaining low power consumption.

Applications:

  • Portable Instrumentation: Used in devices like multimeters and handheld calibrators.
  • Data Acquisition Systems: Employed for signal conditioning and amplification.
  • Sensor Interfacing: Provides buffering and amplification for sensor signals.
  • Battery-Powered Systems: Suitable for applications where low power consumption is critical.
  • Signal Conditioning: Used to modify signals for optimal processing.

Features:

  • Triple Amplifier: Contains three independent amplifiers in one package.
  • Low Power Consumption: Minimizes power usage for extended battery life.
  • Rail-to-Rail Output: Provides output voltage swing close to the supply rails.
  • Integrated Voltage Reference: Simplifies circuit design and reduces component count.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Reduced System Cost: Integration of amplifier and voltage reference lowers component count.
  • Extended Battery Life: Low power consumption prolongs battery runtime.
  • Improved Signal Accuracy: Rail-to-rail output maximizes dynamic range.
  • Simplified Design: Integrated voltage reference streamlines circuit design.
  • Versatile Application: Suitable for a wide range of signal processing needs.

Additional Details:

The EL5325AIRZ typically operates with a single supply voltage ranging from 2.7V to 5.5V. The output can swing close to both the positive and negative rails, maximizing the dynamic range of the signal. It includes an internal voltage reference. The EL5325AIRZ is often available in a small MSOP package, making it ideal for space-constrained applications. It is a high-performance and low-power solution for precision amplification and voltage reference needs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess