EN
  • EN
  • DE

CD74HC157N

Part No CD74HC157N
Manufacturer Intersil
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192280-CD74HC157N
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC157N CAD Model

Description

The CD74HC157N is a high-speed CMOS quad 2-input multiplexer. It is part of the CD74HC series logic family from Intersil (now Renesas). This device selects one of two 4-bit data sources based on the state of a single select input. The selected data is then presented at the output.

Applications

  • Data selection and routing
  • Address decoding
  • Memory mapping
  • Function generation
  • Logic function multiplexing

Features

  • High Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: Typical quiescent current of 2 μA.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Fanout (Over Temperature Range): Outputs can drive 10 LSTTL loads.
  • Quad 2-Input Multiplexer: Selects one of two 4-bit data sources.
  • Non-Inverting Outputs: Outputs present the selected data directly.

Benefits

  • Versatile Data Selection: Enables flexible selection of data sources for various applications.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered devices.
  • Improved System Performance: Provides fast switching speeds for improved system performance.
  • Enhanced Reliability: Offers high noise immunity for reliable operation.
  • Simplified Circuit Design: Simplifies circuit design with its quad multiplexer configuration.

Additional Details

The CD74HC157N comes in a 16-pin DIP (Dual In-line Package). It is pin-compatible with the TTL 74LS157. The operating temperature range is typically -55°C to +125°C. The supply voltage (VCC) should be between 2V and 6V. Detailed electrical characteristics, timing diagrams, and application information can be found in the Intersil/Renesas datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadcom Limited
Contact for details
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Hewlett Packard
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess