EN
  • EN
  • DE

miniSMDC020F

Part No miniSMDC020F
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch™ Resettable Device Short Form Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1223491-miniSMDC020F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian miniSMDC020F CAD Model

Description

The miniSMDC020F is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse from TE Connectivity (formerly Tyco Electronics). It's designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that need to be replaced after tripping, a PPTC fuse resets itself once the overcurrent condition is removed and the device cools down.

Applications

  • USB ports protection
  • Portable electronic devices protection
  • Computer peripherals protection
  • General electronic equipment protection
  • Battery packs protection

Features

  • Resettable overcurrent protection
  • Surface mount package
  • Fast trip time
  • Low resistance
  • Compact size
  • RoHS compliant

Benefits

  • Reliable Protection: Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Resettable Functionality: Eliminates the need to replace fuses after an overcurrent event, saving time and maintenance costs.
  • Compact Design: The small size allows for use in space-constrained applications.
  • Fast Trip Time: Quickly interrupts the current flow during an overcurrent event, minimizing the risk of damage.
  • Low Resistance: Minimizes power losses during normal operation.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection compared to traditional fuses.

Additional Details

The miniSMDC020F has a hold current (IHOLD) of 0.20A and a trip current (ITRIP) of 0.40A. The maximum voltage rating is typically 60V. The device is packaged in a small surface mount package. Detailed electrical characteristics, trip time curves, and soldering recommendations can be found in the device datasheet. It's important to select the appropriate PPTC fuse based on the specific application requirements and operating conditions.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess