EN
  • EN
  • DE

X9420YV14IZ

Part No X9420YV14IZ
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Single Digitally Controlled Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1281312-X9420YV14IZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9420YV14IZ CAD Model

Description

The X9420YV14IZ is a Quad Solid State Potentiometer (XDCP) manufactured by Intersil (now Renesas). It is a digitally controlled potentiometer, offering precise and reliable resistance adjustment through digital commands.

Applications:

  • Automatic Gain Control (AGC): Adjusting the gain of amplifiers in audio and video systems.
  • Offset Adjustment: Calibrating sensors and other electronic circuits.
  • Volume Control: Replacing mechanical potentiometers in audio equipment.
  • LCD Brightness and Contrast Control: Adjusting display settings in LCD monitors and TVs.
  • Programmable Filters: Tuning filter characteristics in signal processing applications.

Features:

  • Quad Potentiometer: Contains four independent potentiometers in a single package.
  • Digital Control: Resistance is adjusted through a digital interface (typically SPI or I2C).
  • Non-Volatile Memory: Retains the wiper position even when power is removed.
  • High Resolution: Offers fine-grained resistance adjustment.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits:

  • Precise Resistance Adjustment: Provides accurate and repeatable resistance settings.
  • Improved Reliability: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Programmable Control: Allows for remote adjustment and automated calibration.
  • Reduced System Size: Integrates multiple potentiometers into a single chip.
  • Increased System Flexibility: Enables dynamic adjustment of circuit parameters.

Additional Details:

The X9420YV14IZ typically uses an SPI or I2C interface for communication with a microcontroller. The resistance range, resolution, and other electrical characteristics can be found in the Renesas datasheet. The specific number of wiper positions and total resistance are key specifications for selecting the appropriate potentiometer. It is commonly available in a small surface-mount package.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess