EN
  • EN
  • DE

X9259UVZG

Part No X9259UVZG
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842582-X9259UVZG
Ultra Librarian 3D Model Ultra Librarian X9259UVZG CAD Model

Description

The X9259UVZG is a Quad Digital Controlled Potentiometer (XDCP) manufactured by Intersil Corporation (now Renesas). This device integrates four independent digitally controlled potentiometers in a single package. Each potentiometer can be adjusted via a digital interface, making it suitable for applications requiring precise and programmable resistance control.

Applications

  • Automatic Gain Control (AGC): Adjusting the gain of amplifiers in audio and video systems.
  • Volume Control: Electronically controlling the volume in audio equipment.
  • Brightness and Contrast Control: Adjusting the brightness and contrast levels in displays.
  • Sensor Calibration: Calibrating sensors by trimming resistance values.
  • Programmable Filters: Adjusting the cutoff frequency and other parameters of analog filters.

Features

  • Quad Potentiometer: Contains four independent digitally controlled potentiometers.
  • Digital Interface: Controlled via a serial interface, typically SPI or I2C.
  • Non-Volatile Wiper Position: Retains the wiper position even when power is removed.
  • Multiple Resistance Values: Available in various resistance values to suit different applications.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits

  • Precise Resistance Control: Allows for precise and repeatable adjustment of resistance values.
  • Programmable: Can be programmed and adjusted via a digital interface.
  • Non-Volatile: Retains the wiper position even when power is removed, eliminating the need for recalibration.
  • Space-Saving: Integrates four potentiometers into a single package, saving board space.
  • Reliable: Provides a reliable and stable resistance value.

The X9259UVZG's technical specifications include parameters such as resistance value, wiper resolution (number of taps), interface type (SPI/I2C), operating voltage range, and operating temperature range. The non-volatile memory allows for storage of the wiper position, which can be recalled upon power-up. This digital potentiometer offers a convenient and precise alternative to mechanical potentiometers in applications where electronic control and programmability are required. Refer to the Renesas datasheet for detailed specifications, application circuits, and programming examples. The digital interface simplifies integration with microcontrollers and other digital systems, allowing for automated adjustment and control of resistance values.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8327 $62.4981
7+ $17.0940 $119.6580
11+ $16.5604 $182.1644
15+ $16.0256 $240.3840
19+ $15.4920 $294.3480
25+ $13.8889 $347.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess